Vishay Intertechnology, Inc. RES 2.21K OHM 10W 1% AXIAL LUGS RER65F2211MC02

Description
RES 2.21Kohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 2.21Kohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.21K OHM 10W 1% AXIAL LUGS - RER65F2211MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21K OHM 10W 1% AXIAL LUGS
RER65F2211MC02
RES 2.21K OHM 10W 1% AXIAL LUGS RER65F2211MC02
RES 2.21Kohm 10W 1% AXIAL LUGS

RES 2.21Kohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F2211MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F2211MC02-ND
Chassis Mount Resistors RER65F2211MC02-ND
2.21 kOhms ±1% 10W Wirewound Chassis Mount Resistor

2.21 kOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F2211MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F2211MC02
Chassis Mount Resistors RER65F2211MC02
RES CHAS MNT 2.21K OHM 1% 10W

RES CHAS MNT 2.21K OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F2211MC02 RER65F2211MC02-ND RER65F2211MC02
Product Name RES 2.21K OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 2210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details