Vishay Intertechnology, Inc. RES 221 OHM 10W 1% AXIAL LUGS RER65F2210RC02

Description
RES 221ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 221ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221 OHM 10W 1% AXIAL LUGS - RER65F2210RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 10W 1% AXIAL LUGS
RER65F2210RC02
RES 221 OHM 10W 1% AXIAL LUGS RER65F2210RC02
RES 221ohm 10W 1% AXIAL LUGS

RES 221ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F2210RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F2210RC02-ND
Chassis Mount Resistors RER65F2210RC02-ND
221 Ohms ±1% 10W Wirewound Chassis Mount Resistor

221 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F2210RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F2210RC02
Chassis Mount Resistors RER65F2210RC02
RES CHAS MNT 221 OHM 1% 10W

RES CHAS MNT 221 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F2210RC02 RER65F2210RC02-ND RER65F2210RC02
Product Name RES 221 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 221 ohms 221 ohms 221 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details