Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F2210MC02

Description
221 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
221 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F2210MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F2210MC02-ND
Chassis Mount Resistors RER65F2210MC02-ND
221 Ohms ±1% 10W Wirewound Chassis Mount Resistor

221 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 221 OHM 10W 1% AXIAL LUGS - RER65F2210MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 10W 1% AXIAL LUGS
RER65F2210MC02
RES 221 OHM 10W 1% AXIAL LUGS RER65F2210MC02
RES 221ohm 10W 1% AXIAL LUGS

RES 221ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F2210MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F2210MC02
Chassis Mount Resistors RER65F2210MC02
RES CHAS MNT 221 OHM 1% 10W

RES CHAS MNT 221 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F2210MC02-ND RER65F2210MC02 RER65F2210MC02
Product Name Chassis Mount Resistors RES 221 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 221 ohms 221 ohms 221 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - A129391-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1260408 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details