The RER65F21R5RC02 is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and molded construction for environmental protection. This resistor has a power rating of 10 watts at 25 °C and a resistance value of 21.5 ohms with a tolerance of ±1%. The operating temperature range is from -55 °C to +250 °C, ensuring reliability in extreme conditions. The resistor is constructed with a copper-nickel or nickel-chrome alloy element, and its encapsulant is made of silicone. It is suitable for applications requiring low reactive components due to its non-inductive design. The RER65F21R5RC02 is also compliant with various military specifications, making it a robust choice for demanding environments.
21.5 Ohms ±1% 10W Wirewound Chassis Mount Resistor
RES 21.5ohm 10W 1% AXIAL LUGS
RES CHAS MNT 21.5 OHM 1% 10W
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RER65F21R5RC02-ND | RER65F21R5RC02 | RER65F21R5RC02 |
| Product Name | Chassis Mount Resistors | RES 21.5 OHM 10W 1% AXIAL LUGS | Chassis Mount Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | Axial Leads | Solder Lugs |
| Resistance Range | 21.5 ohms | 21.5 ohms | 21.5 ohms |