Vishay Intertechnology, Inc. RES 21 OHM 10W 1% AXIAL LUGS RER65F21R0RCSL

Description
RES 21ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 21ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21 OHM 10W 1% AXIAL LUGS - RER65F21R0RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21 OHM 10W 1% AXIAL LUGS
RER65F21R0RCSL
RES 21 OHM 10W 1% AXIAL LUGS RER65F21R0RCSL
RES 21ohm 10W 1% AXIAL LUGS

RES 21ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F21R0RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F21R0RCSL-ND
Chassis Mount Resistors RER65F21R0RCSL-ND
21 Ohms ±1% 10W Wirewound Chassis Mount Resistor

21 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F21R0RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F21R0RCSL
Chassis Mount Resistors RER65F21R0RCSL
RES CHAS MNT 21 OHM 1% 10W

RES CHAS MNT 21 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F21R0RCSL RER65F21R0RCSL-ND RER65F21R0RCSL
Product Name RES 21 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 21 ohms 21 ohms 21 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722174 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details