Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F2150RCSL

Description
215 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
215 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F2150RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F2150RCSL-ND
Chassis Mount Resistors RER65F2150RCSL-ND
215 Ohms ±1% 10W Wirewound Chassis Mount Resistor

215 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 215 OHM 10W 1% AXIAL LUGS - RER65F2150RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215 OHM 10W 1% AXIAL LUGS
RER65F2150RCSL
RES 215 OHM 10W 1% AXIAL LUGS RER65F2150RCSL
RES 215ohm 10W 1% AXIAL LUGS

RES 215ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F2150RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F2150RCSL
Chassis Mount Resistors RER65F2150RCSL
RES CHAS MNT 215 OHM 1% 10W

RES CHAS MNT 215 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F2150RCSL-ND RER65F2150RCSL RER65F2150RCSL
Product Name Chassis Mount Resistors RES 215 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 215 ohms 215 ohms 215 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details