Vishay Intertechnology, Inc. RES 210 OHM 10W 1% AXIAL LUGS RER65F2100RCSL

Description
RES 210ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 210ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 210 OHM 10W 1% AXIAL LUGS - RER65F2100RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 210 OHM 10W 1% AXIAL LUGS
RER65F2100RCSL
RES 210 OHM 10W 1% AXIAL LUGS RER65F2100RCSL
RES 210ohm 10W 1% AXIAL LUGS

RES 210ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F2100RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F2100RCSL-ND
Chassis Mount Resistors RER65F2100RCSL-ND
210 Ohms ±1% 10W Wirewound Chassis Mount Resistor

210 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F2100RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F2100RCSL
Chassis Mount Resistors RER65F2100RCSL
RES CHAS MNT 210 OHM 1% 10W

RES CHAS MNT 210 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F2100RCSL RER65F2100RCSL-ND RER65F2100RCSL
Product Name RES 210 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 210 ohms 210 ohms 210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249291 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R911JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details