Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F2100MC02

Description
210 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
210 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F2100MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F2100MC02-ND
Chassis Mount Resistors RER65F2100MC02-ND
210 Ohms ±1% 10W Wirewound Chassis Mount Resistor

210 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 210 OHM 10W 1% AXIAL LUGS - RER65F2100MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 210 OHM 10W 1% AXIAL LUGS
RER65F2100MC02
RES 210 OHM 10W 1% AXIAL LUGS RER65F2100MC02
RES 210ohm 10W 1% AXIAL LUGS

RES 210ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F2100MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F2100MC02
Chassis Mount Resistors RER65F2100MC02
RES CHAS MNT 210 OHM 1% 10W

RES CHAS MNT 210 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F2100MC02-ND RER65F2100MC02 RER65F2100MC02
Product Name Chassis Mount Resistors RES 210 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 210 ohms 210 ohms 210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 3-1625966-4 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 3.9 ohms
View Details
Surface Mount Resistors - 1691709 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details