Vishay Intertechnology, Inc. RES 20.5 OHM 10W 1% AXIAL LUGS RER65F20R5PCSL

Description
RES 20.5ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 20.5ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.5 OHM 10W 1% AXIAL LUGS - RER65F20R5PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5 OHM 10W 1% AXIAL LUGS
RER65F20R5PCSL
RES 20.5 OHM 10W 1% AXIAL LUGS RER65F20R5PCSL
RES 20.5ohm 10W 1% AXIAL LUGS

RES 20.5ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F20R5PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F20R5PCSL-ND
Chassis Mount Resistors RER65F20R5PCSL-ND
20.5 Ohms ±1% 10W Wirewound Chassis Mount Resistor

20.5 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F20R5PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F20R5PCSL
Chassis Mount Resistors RER65F20R5PCSL
RES CHAS MNT 20.5 OHM 1% 10W

RES CHAS MNT 20.5 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F20R5PCSL RER65F20R5PCSL-ND RER65F20R5PCSL
Product Name RES 20.5 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 20.5 ohms 20.5 ohms 20.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 5-1879071-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers