Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F20R5PC02

Description
20.5 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
20.5 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F20R5PC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F20R5PC02-ND
Chassis Mount Resistors RER65F20R5PC02-ND
20.5 Ohms ±1% 10W Wirewound Chassis Mount Resistor

20.5 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 20.5 OHM 10W 1% AXIAL LUGS - RER65F20R5PC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5 OHM 10W 1% AXIAL LUGS
RER65F20R5PC02
RES 20.5 OHM 10W 1% AXIAL LUGS RER65F20R5PC02
RES 20.5ohm 10W 1% AXIAL LUGS

RES 20.5ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F20R5PC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F20R5PC02
Chassis Mount Resistors RER65F20R5PC02
RES CHAS MNT 20.5 OHM 1% 10W

RES CHAS MNT 20.5 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F20R5PC02-ND RER65F20R5PC02 RER65F20R5PC02
Product Name Chassis Mount Resistors RES 20.5 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 20.5 ohms 20.5 ohms 20.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details