Vishay Intertechnology, Inc. RES 20.5 OHM 10W 1% AXIAL LUGS RER65F20R5MCSL

Description
RES 20.5ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 20.5ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.5 OHM 10W 1% AXIAL LUGS - RER65F20R5MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5 OHM 10W 1% AXIAL LUGS
RER65F20R5MCSL
RES 20.5 OHM 10W 1% AXIAL LUGS RER65F20R5MCSL
RES 20.5ohm 10W 1% AXIAL LUGS

RES 20.5ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F20R5MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F20R5MCSL-ND
Chassis Mount Resistors RER65F20R5MCSL-ND
20.5 Ohms ±1% 10W Wirewound Chassis Mount Resistor

20.5 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F20R5MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F20R5MCSL
Chassis Mount Resistors RER65F20R5MCSL
RES CHAS MNT 20.5 OHM 1% 10W

RES CHAS MNT 20.5 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F20R5MCSL RER65F20R5MCSL-ND RER65F20R5MCSL
Product Name RES 20.5 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 20.5 ohms 20.5 ohms 20.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469517 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details