Vishay Intertechnology, Inc. Res Wirewound 2K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange RER65F2001RC02

Description
Res Wirewound 2K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange
Request a Quote Datasheet
Description
Res Wirewound 2K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange - RER65F2001RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange
RER65F2001RC02
Res Wirewound 2K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange RER65F2001RC02
Res Wirewound 2K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange

Res Wirewound 2K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange

Supplier's Site
Chassis Mount Resistors - RER65F2001RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F2001RC02-ND
Chassis Mount Resistors RER65F2001RC02-ND
2 kOhms ±1% 10W Wirewound Chassis Mount Resistor

2 kOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F2001RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F2001RC02
Chassis Mount Resistors RER65F2001RC02
RES CHAS MNT 2K OHM 1% 10W

RES CHAS MNT 2K OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F2001RC02 RER65F2001RC02-ND RER65F2001RC02
Product Name Res Wirewound 2K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580301 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details