Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F2000RCSL

Description
200 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
200 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F2000RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F2000RCSL-ND
Chassis Mount Resistors RER65F2000RCSL-ND
200 Ohms ±1% 10W Wirewound Chassis Mount Resistor

200 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 200 OHM 10W 1% AXIAL LUGS - RER65F2000RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 10W 1% AXIAL LUGS
RER65F2000RCSL
RES 200 OHM 10W 1% AXIAL LUGS RER65F2000RCSL
RES 200ohm 10W 1% AXIAL LUGS

RES 200ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F2000RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F2000RCSL
Chassis Mount Resistors RER65F2000RCSL
RES CHAS MNT 200 OHM 1% 10W

RES CHAS MNT 200 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F2000RCSL-ND RER65F2000RCSL RER65F2000RCSL
Product Name Chassis Mount Resistors RES 200 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 200 ohms 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
TE Connectivity
Specs
Configuration Single Resistor
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers