Vishay Intertechnology, Inc. RES 1.91 OHM 10W 1% AXIAL LUGS RER65F1R91RCSL

Description
RES 1.91ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1.91ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.91 OHM 10W 1% AXIAL LUGS - RER65F1R91RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.91 OHM 10W 1% AXIAL LUGS
RER65F1R91RCSL
RES 1.91 OHM 10W 1% AXIAL LUGS RER65F1R91RCSL
RES 1.91ohm 10W 1% AXIAL LUGS

RES 1.91ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F1R91RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F1R91RCSL-ND
Chassis Mount Resistors RER65F1R91RCSL-ND
1.91 Ohms ±1% 10W Wirewound Chassis Mount Resistor

1.91 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F1R91RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F1R91RCSL
Chassis Mount Resistors RER65F1R91RCSL
RES CHAS MNT 1.91 OHM 1% 10W

RES CHAS MNT 1.91 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F1R91RCSL RER65F1R91RCSL-ND RER65F1R91RCSL
Product Name RES 1.91 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1.91 ohms 1.91 ohms 1.91 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Chassis Mount Resistors - 1676814-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers