Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F1R80RCSL

Description
1.8 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.8 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F1R80RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F1R80RCSL-ND
Chassis Mount Resistors RER65F1R80RCSL-ND
1.8 Ohms ±1% 10W Wirewound Chassis Mount Resistor

1.8 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 1.8 OHM 10W 1% AXIAL LUGS - RER65F1R80RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8 OHM 10W 1% AXIAL LUGS
RER65F1R80RCSL
RES 1.8 OHM 10W 1% AXIAL LUGS RER65F1R80RCSL
RES 1.8ohm 10W 1% AXIAL LUGS

RES 1.8ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F1R80RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F1R80RCSL
Chassis Mount Resistors RER65F1R80RCSL
RES CHAS MNT 1.8 OHM 1% 10W

RES CHAS MNT 1.8 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F1R80RCSL-ND RER65F1R80RCSL RER65F1R80RCSL
Product Name Chassis Mount Resistors RES 1.8 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 1.8 ohms 1.8 ohms 1.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details