Vishay Intertechnology, Inc. RES 1.62 OHM 10W 1% AXIAL LUGS RER65F1R62RC02

Description
RES 1.62ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1.62ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.62 OHM 10W 1% AXIAL LUGS - RER65F1R62RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.62 OHM 10W 1% AXIAL LUGS
RER65F1R62RC02
RES 1.62 OHM 10W 1% AXIAL LUGS RER65F1R62RC02
RES 1.62ohm 10W 1% AXIAL LUGS

RES 1.62ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F1R62RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F1R62RC02-ND
Chassis Mount Resistors RER65F1R62RC02-ND
1.62 Ohms ±1% 10W Wirewound Chassis Mount Resistor

1.62 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F1R62RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F1R62RC02
Chassis Mount Resistors RER65F1R62RC02
RES CHAS MNT 1.62 OHM 1% 10W

RES CHAS MNT 1.62 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F1R62RC02 RER65F1R62RC02-ND RER65F1R62RC02
Product Name RES 1.62 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1.62 ohms 1.62 ohms 1.62 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details