Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F1R54RCSL

Description
1.54 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.54 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F1R54RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F1R54RCSL-ND
Chassis Mount Resistors RER65F1R54RCSL-ND
1.54 Ohms ±1% 10W Wirewound Chassis Mount Resistor

1.54 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 1.54 OHM 10W 1% AXIAL LUGS - RER65F1R54RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.54 OHM 10W 1% AXIAL LUGS
RER65F1R54RCSL
RES 1.54 OHM 10W 1% AXIAL LUGS RER65F1R54RCSL
RES 1.54ohm 10W 1% AXIAL LUGS

RES 1.54ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F1R54RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F1R54RCSL
Chassis Mount Resistors RER65F1R54RCSL
RES CHAS MNT 1.54 OHM 1% 10W

RES CHAS MNT 1.54 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F1R54RCSL-ND RER65F1R54RCSL RER65F1R54RCSL
Product Name Chassis Mount Resistors RES 1.54 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 1.54 ohms 1.54 ohms 1.54 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details