Vishay Intertechnology, Inc. RES 1.47 OHM 10W 1% AXIAL LUGS RER65F1R47RCSL

Description
RES 1.47ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1.47ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.47 OHM 10W 1% AXIAL LUGS - RER65F1R47RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47 OHM 10W 1% AXIAL LUGS
RER65F1R47RCSL
RES 1.47 OHM 10W 1% AXIAL LUGS RER65F1R47RCSL
RES 1.47ohm 10W 1% AXIAL LUGS

RES 1.47ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F1R47RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F1R47RCSL-ND
Chassis Mount Resistors RER65F1R47RCSL-ND
1.47 Ohms ±1% 10W Wirewound Chassis Mount Resistor

1.47 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F1R47RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F1R47RCSL
Chassis Mount Resistors RER65F1R47RCSL
RES CHAS MNT 1.47 OHM 1% 10W

RES CHAS MNT 1.47 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F1R47RCSL RER65F1R47RCSL-ND RER65F1R47RCSL
Product Name RES 1.47 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1.47 ohms 1.47 ohms 1.47 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details