Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F1R37RCSL

Description
1.37 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.37 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F1R37RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F1R37RCSL-ND
Chassis Mount Resistors RER65F1R37RCSL-ND
1.37 Ohms ±1% 10W Wirewound Chassis Mount Resistor

1.37 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 1.37 OHM 10W 1% AXIAL LUGS - RER65F1R37RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.37 OHM 10W 1% AXIAL LUGS
RER65F1R37RCSL
RES 1.37 OHM 10W 1% AXIAL LUGS RER65F1R37RCSL
RES 1.37ohm 10W 1% AXIAL LUGS

RES 1.37ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F1R37RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F1R37RCSL
Chassis Mount Resistors RER65F1R37RCSL
RES CHAS MNT 1.37 OHM 1% 10W

RES CHAS MNT 1.37 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F1R37RCSL-ND RER65F1R37RCSL RER65F1R37RCSL
Product Name Chassis Mount Resistors RES 1.37 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 1.37 ohms 1.37 ohms 1.37 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R434JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers