Vishay Intertechnology, Inc. RES 1.05 OHM 10W 1% AXIAL LUGS RER65F1R05RCSL

Description
RES 1.05ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1.05ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.05 OHM 10W 1% AXIAL LUGS - RER65F1R05RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.05 OHM 10W 1% AXIAL LUGS
RER65F1R05RCSL
RES 1.05 OHM 10W 1% AXIAL LUGS RER65F1R05RCSL
RES 1.05ohm 10W 1% AXIAL LUGS

RES 1.05ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F1R05RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F1R05RCSL-ND
Chassis Mount Resistors RER65F1R05RCSL-ND
1.05 Ohms ±1% 10W Wirewound Chassis Mount Resistor

1.05 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RER65F1R05RCSL RER65F1R05RCSL-ND
Product Name RES 1.05 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box
Resistance Range 1.05 ohms 1.05 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Anti-Static, ESD, Clean Room Products - Anti-Static, ESD Device Containers -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 5 ohms
Tolerance 20 +/- %
View Details
5 suppliers