Vishay Intertechnology, Inc. RES 1.05 OHM 10W 1% AXIAL LUGS RER65F1R05RC02

Description
RES 1.05ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1.05ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.05 OHM 10W 1% AXIAL LUGS - RER65F1R05RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.05 OHM 10W 1% AXIAL LUGS
RER65F1R05RC02
RES 1.05 OHM 10W 1% AXIAL LUGS RER65F1R05RC02
RES 1.05ohm 10W 1% AXIAL LUGS

RES 1.05ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F1R05RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F1R05RC02-ND
Chassis Mount Resistors RER65F1R05RC02-ND
1.05 Ohms ±1% 10W Wirewound Chassis Mount Resistor

1.05 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F1R05RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F1R05RC02
Chassis Mount Resistors RER65F1R05RC02
RES CHAS MNT 1.05 OHM 1% 10W

RES CHAS MNT 1.05 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F1R05RC02 RER65F1R05RC02-ND RER65F1R05RC02
Product Name RES 1.05 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1.05 ohms 1.05 ohms 1.05 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-1614353-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2870 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers