Vishay Intertechnology, Inc. RES 1 OHM 10W 1% AXIAL LUGS RER65F1R00MC0230

Description
RES 1ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1 OHM 10W 1% AXIAL LUGS - RER65F1R00MC0230 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 10W 1% AXIAL LUGS
RER65F1R00MC0230
RES 1 OHM 10W 1% AXIAL LUGS RER65F1R00MC0230
RES 1ohm 10W 1% AXIAL LUGS

RES 1ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F1R00MC0230-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F1R00MC0230-ND
Chassis Mount Resistors RER65F1R00MC0230-ND
1 Ohms ±1% 10W Wirewound Chassis Mount Resistor

1 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F1R00MC0230 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F1R00MC0230
Chassis Mount Resistors RER65F1R00MC0230
RES CHAS MNT 1 OHM 1% 10W

RES CHAS MNT 1 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F1R00MC0230 RER65F1R00MC0230-ND RER65F1R00MC0230
Product Name RES 1 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1 ohms 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers