Vishay Intertechnology, Inc. RES 19.1 OHM 10W 1% AXIAL LUGS RER65F19R1RCSL

Description
RES 19.1ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 19.1ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.1 OHM 10W 1% AXIAL LUGS - RER65F19R1RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1 OHM 10W 1% AXIAL LUGS
RER65F19R1RCSL
RES 19.1 OHM 10W 1% AXIAL LUGS RER65F19R1RCSL
RES 19.1ohm 10W 1% AXIAL LUGS

RES 19.1ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F19R1RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F19R1RCSL-ND
Chassis Mount Resistors RER65F19R1RCSL-ND
19.1 Ohms ±1% 10W Wirewound Chassis Mount Resistor

19.1 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RER65F19R1RCSL RER65F19R1RCSL-ND
Product Name RES 19.1 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box
Resistance Range 19.1 ohms 19.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Chassis Mount Resistors - 3-1630012-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 510 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details