Vishay Intertechnology, Inc. RES 1.96K OHM 10W 1% AXIAL LUGS RER65F1961RCSL

Description
RES 1.96Kohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1.96Kohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.96K OHM 10W 1% AXIAL LUGS - RER65F1961RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96K OHM 10W 1% AXIAL LUGS
RER65F1961RCSL
RES 1.96K OHM 10W 1% AXIAL LUGS RER65F1961RCSL
RES 1.96Kohm 10W 1% AXIAL LUGS

RES 1.96Kohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F1961RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F1961RCSL-ND
Chassis Mount Resistors RER65F1961RCSL-ND
1.96 kOhms ±1% 10W Wirewound Chassis Mount Resistor

1.96 kOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F1961RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F1961RCSL
Chassis Mount Resistors RER65F1961RCSL
RES CHAS MNT 1.96K OHM 1% 10W

RES CHAS MNT 1.96K OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F1961RCSL RER65F1961RCSL-ND RER65F1961RCSL
Product Name RES 1.96K OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1960 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers