Vishay Intertechnology, Inc. RES 18.2 OHM 10W 1% AXIAL LUGS RER65F18R2RCSL

Description
RES 18.2ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 18.2ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.2 OHM 10W 1% AXIAL LUGS - RER65F18R2RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2 OHM 10W 1% AXIAL LUGS
RER65F18R2RCSL
RES 18.2 OHM 10W 1% AXIAL LUGS RER65F18R2RCSL
RES 18.2ohm 10W 1% AXIAL LUGS

RES 18.2ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F18R2RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F18R2RCSL-ND
Chassis Mount Resistors RER65F18R2RCSL-ND
18.2 Ohms ±1% 10W Wirewound Chassis Mount Resistor

18.2 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F18R2RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F18R2RCSL
Chassis Mount Resistors RER65F18R2RCSL
RES CHAS MNT 18.2 OHM 1% 10W

RES CHAS MNT 18.2 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F18R2RCSL RER65F18R2RCSL-ND RER65F18R2RCSL
Product Name RES 18.2 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 18.2 ohms 18.2 ohms 18.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249293 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details