Vishay Intertechnology, Inc. RES 187 OHM 10W 1% AXIAL LUGS RER65F1870RC02

Description
RES 187ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 187ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 187 OHM 10W 1% AXIAL LUGS - RER65F1870RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 187 OHM 10W 1% AXIAL LUGS
RER65F1870RC02
RES 187 OHM 10W 1% AXIAL LUGS RER65F1870RC02
RES 187ohm 10W 1% AXIAL LUGS

RES 187ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F1870RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F1870RC02-ND
Chassis Mount Resistors RER65F1870RC02-ND
187 Ohms ±1% 10W Wirewound Chassis Mount Resistor

187 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F1870RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F1870RC02
Chassis Mount Resistors RER65F1870RC02
RES CHAS MNT 187 OHM 1% 10W

RES CHAS MNT 187 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F1870RC02 RER65F1870RC02-ND RER65F1870RC02
Product Name RES 187 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 187 ohms 187 ohms 187 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1278365 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4C754J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details