Vishay Intertechnology, Inc. RES 186 OHM 10W 1% AXIAL LUGS RER65F1860RC02

Description
RES 186ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 186ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 186 OHM 10W 1% AXIAL LUGS - RER65F1860RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 186 OHM 10W 1% AXIAL LUGS
RER65F1860RC02
RES 186 OHM 10W 1% AXIAL LUGS RER65F1860RC02
RES 186ohm 10W 1% AXIAL LUGS

RES 186ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F1860RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F1860RC02-ND
Chassis Mount Resistors RER65F1860RC02-ND
186 Ohms ±1% 10W Wirewound Chassis Mount Resistor

186 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F1860RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F1860RC02
Chassis Mount Resistors RER65F1860RC02
RES CHAS MNT 186 OHM 1% 10W

RES CHAS MNT 186 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F1860RC02 RER65F1860RC02-ND RER65F1860RC02
Product Name RES 186 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 186 ohms 186 ohms 186 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers