The RER65F1820MCSL is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and molded construction for environmental protection. The resistor has a power rating of 10 watts at 25 °C and a resistance value of 182 ohms with a tolerance of ±1%. It operates within a temperature range of -55 °C to +250 °C and is constructed with a copper-nickel or nickel-chrome alloy element, depending on the resistance value. The resistor is suitable for applications requiring high reliability and can withstand various environmental conditions, including moisture and temperature extremes.
182 Ohms ±1% 10W Wirewound Chassis Mount Resistor
RES 182ohm 10W 1% AXIAL LUGS
RES CHAS MNT 182 OHM 1% 10W
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RER65F1820MCSL-ND | RER65F1820MCSL | RER65F1820MCSL |
| Product Name | Chassis Mount Resistors | RES 182 OHM 10W 1% AXIAL LUGS | Chassis Mount Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | Axial Leads | Solder Lugs |
| Resistance Range | 182 ohms | 182 ohms | 182 ohms |