Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F1781RC02

Description
1.78 kOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.78 kOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F1781RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F1781RC02-ND
Chassis Mount Resistors RER65F1781RC02-ND
1.78 kOhms ±1% 10W Wirewound Chassis Mount Resistor

1.78 kOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 1.78K OHM 10W 1% AXIAL LUGS - RER65F1781RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78K OHM 10W 1% AXIAL LUGS
RER65F1781RC02
RES 1.78K OHM 10W 1% AXIAL LUGS RER65F1781RC02
RES 1.78Kohm 10W 1% AXIAL LUGS

RES 1.78Kohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F1781RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F1781RC02
Chassis Mount Resistors RER65F1781RC02
RES CHAS MNT 1.78K OHM 1% 10W

RES CHAS MNT 1.78K OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F1781RC02-ND RER65F1781RC02 RER65F1781RC02
Product Name Chassis Mount Resistors RES 1.78K OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1445499 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details