Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F1780RC02

Description
178 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
178 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F1780RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F1780RC02-ND
Chassis Mount Resistors RER65F1780RC02-ND
178 Ohms ±1% 10W Wirewound Chassis Mount Resistor

178 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 178 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER65F1780RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 178 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER65F1780RC02
Res Wirewound 178 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER65F1780RC02
Res Wirewound 178 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 178 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER65F1780RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F1780RC02
Chassis Mount Resistors RER65F1780RC02
RES CHAS MNT 178 OHM 1% 10W

RES CHAS MNT 178 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F1780RC02-ND RER65F1780RC02 RER65F1780RC02
Product Name Chassis Mount Resistors Res Wirewound 178 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 178 ohms 178 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722167 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers