Vishay Intertechnology, Inc. RES 178 OHM 10W 1% AXIAL LUGS RER65F1780MCSL

Description
RES 178ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 178ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 178 OHM 10W 1% AXIAL LUGS - RER65F1780MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178 OHM 10W 1% AXIAL LUGS
RER65F1780MCSL
RES 178 OHM 10W 1% AXIAL LUGS RER65F1780MCSL
RES 178ohm 10W 1% AXIAL LUGS

RES 178ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F1780MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F1780MCSL-ND
Chassis Mount Resistors RER65F1780MCSL-ND
178 Ohms ±1% 10W Wirewound Chassis Mount Resistor

178 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F1780MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F1780MCSL
Chassis Mount Resistors RER65F1780MCSL
RES CHAS MNT 178 OHM 1% 10W

RES CHAS MNT 178 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F1780MCSL RER65F1780MCSL-ND RER65F1780MCSL
Product Name RES 178 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 178 ohms 178 ohms 178 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756432 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1445518 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details