Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F1741RC02

Description
1.74 kOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.74 kOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F1741RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F1741RC02-ND
Chassis Mount Resistors RER65F1741RC02-ND
1.74 kOhms ±1% 10W Wirewound Chassis Mount Resistor

1.74 kOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 1.74K OHM 10W 1% AXIAL LUGS - RER65F1741RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.74K OHM 10W 1% AXIAL LUGS
RER65F1741RC02
RES 1.74K OHM 10W 1% AXIAL LUGS RER65F1741RC02
RES 1.74Kohm 10W 1% AXIAL LUGS

RES 1.74Kohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F1741RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F1741RC02
Chassis Mount Resistors RER65F1741RC02
RES CHAS MNT 1.74K OHM 1% 10W

RES CHAS MNT 1.74K OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F1741RC02-ND RER65F1741RC02 RER65F1741RC02
Product Name Chassis Mount Resistors RES 1.74K OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details