Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F1740RC02

Description
174 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
174 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F1740RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F1740RC02-ND
Chassis Mount Resistors RER65F1740RC02-ND
174 Ohms ±1% 10W Wirewound Chassis Mount Resistor

174 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 174 OHM 10W 1% AXIAL LUGS - RER65F1740RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174 OHM 10W 1% AXIAL LUGS
RER65F1740RC02
RES 174 OHM 10W 1% AXIAL LUGS RER65F1740RC02
RES 174ohm 10W 1% AXIAL LUGS

RES 174ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F1740RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F1740RC02
Chassis Mount Resistors RER65F1740RC02
RES CHAS MNT 174 OHM 1% 10W

RES CHAS MNT 174 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F1740RC02-ND RER65F1740RC02 RER65F1740RC02
Product Name Chassis Mount Resistors RES 174 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 174 ohms 174 ohms 174 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details