Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F16R9RCSL

Description
16.9 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
16.9 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F16R9RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F16R9RCSL-ND
Chassis Mount Resistors RER65F16R9RCSL-ND
16.9 Ohms ±1% 10W Wirewound Chassis Mount Resistor

16.9 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 16.9 OHM 10W 1% AXIAL LUGS - RER65F16R9RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.9 OHM 10W 1% AXIAL LUGS
RER65F16R9RCSL
RES 16.9 OHM 10W 1% AXIAL LUGS RER65F16R9RCSL
RES 16.9ohm 10W 1% AXIAL LUGS

RES 16.9ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F16R9RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F16R9RCSL
Chassis Mount Resistors RER65F16R9RCSL
RES CHAS MNT 16.9 OHM 1% 10W

RES CHAS MNT 16.9 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F16R9RCSL-ND RER65F16R9RCSL RER65F16R9RCSL
Product Name Chassis Mount Resistors RES 16.9 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 16.9 ohms 16.9 ohms 16.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details