Vishay Intertechnology, Inc. RES 16.9 OHM 10W 1% AXIAL LUGS RER65F16R9RC02

Description
RES 16.9ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 16.9ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.9 OHM 10W 1% AXIAL LUGS - RER65F16R9RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.9 OHM 10W 1% AXIAL LUGS
RER65F16R9RC02
RES 16.9 OHM 10W 1% AXIAL LUGS RER65F16R9RC02
RES 16.9ohm 10W 1% AXIAL LUGS

RES 16.9ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F16R9RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F16R9RC02-ND
Chassis Mount Resistors RER65F16R9RC02-ND
16.9 Ohms ±1% 10W Wirewound Chassis Mount Resistor

16.9 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F16R9RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F16R9RC02
Chassis Mount Resistors RER65F16R9RC02
RES CHAS MNT 16.9 OHM 1% 10W

RES CHAS MNT 16.9 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F16R9RC02 RER65F16R9RC02-ND RER65F16R9RC02
Product Name RES 16.9 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 16.9 ohms 16.9 ohms 16.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 8-1625963-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 150 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details