Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F16R2RC02

Description
16.2 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
16.2 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F16R2RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F16R2RC02-ND
Chassis Mount Resistors RER65F16R2RC02-ND
16.2 Ohms ±1% 10W Wirewound Chassis Mount Resistor

16.2 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 16.2 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack - RER65F16R2RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 16.2 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack
RER65F16R2RC02
Res Wirewound 16.2 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack RER65F16R2RC02
Res Wirewound 16.2 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 16.2 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER65F16R2RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F16R2RC02
Chassis Mount Resistors RER65F16R2RC02
RES CHAS MNT 16.2 OHM 1% 10W

RES CHAS MNT 16.2 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F16R2RC02-ND RER65F16R2RC02 RER65F16R2RC02
Product Name Chassis Mount Resistors Res Wirewound 16.2 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 16.2 ohms 16.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers