Vishay Intertechnology, Inc. RES 169 OHM 10W 1% AXIAL LUGS RER65F1690RCSL

Description
RES 169ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 169ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 169 OHM 10W 1% AXIAL LUGS - RER65F1690RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169 OHM 10W 1% AXIAL LUGS
RER65F1690RCSL
RES 169 OHM 10W 1% AXIAL LUGS RER65F1690RCSL
RES 169ohm 10W 1% AXIAL LUGS

RES 169ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F1690RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F1690RCSL-ND
Chassis Mount Resistors RER65F1690RCSL-ND
169 Ohms ±1% 10W Wirewound Chassis Mount Resistor

169 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F1690RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F1690RCSL
Chassis Mount Resistors RER65F1690RCSL
RES CHAS MNT 169 OHM 1% 10W

RES CHAS MNT 169 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F1690RCSL RER65F1690RCSL-ND RER65F1690RCSL
Product Name RES 169 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 169 ohms 169 ohms 169 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details