Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F1690RC02

Description
169 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
169 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F1690RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F1690RC02-ND
Chassis Mount Resistors RER65F1690RC02-ND
169 Ohms ±1% 10W Wirewound Chassis Mount Resistor

169 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 169 OHM 10W 1% AXIAL LUGS - RER65F1690RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169 OHM 10W 1% AXIAL LUGS
RER65F1690RC02
RES 169 OHM 10W 1% AXIAL LUGS RER65F1690RC02
RES 169ohm 10W 1% AXIAL LUGS

RES 169ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F1690RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F1690RC02
Chassis Mount Resistors RER65F1690RC02
RES CHAS MNT 169 OHM 1% 10W

RES CHAS MNT 169 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F1690RC02-ND RER65F1690RC02 RER65F1690RC02
Product Name Chassis Mount Resistors RES 169 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 169 ohms 169 ohms 169 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1469491 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details