Vishay Intertechnology, Inc. RES 1.62K OHM 10W 1% AXIAL LUGS RER65F1621RCSL

Description
RES 1.62Kohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1.62Kohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.62K OHM 10W 1% AXIAL LUGS - RER65F1621RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.62K OHM 10W 1% AXIAL LUGS
RER65F1621RCSL
RES 1.62K OHM 10W 1% AXIAL LUGS RER65F1621RCSL
RES 1.62Kohm 10W 1% AXIAL LUGS

RES 1.62Kohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F1621RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F1621RCSL-ND
Chassis Mount Resistors RER65F1621RCSL-ND
1.62 kOhms ±1% 10W Wirewound Chassis Mount Resistor

1.62 kOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F1621RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F1621RCSL
Chassis Mount Resistors RER65F1621RCSL
RES CHAS MNT 1.62K OHM 1% 10W

RES CHAS MNT 1.62K OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F1621RCSL RER65F1621RCSL-ND RER65F1621RCSL
Product Name RES 1.62K OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1620 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 5-1676966-3 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 2123471 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details