Vishay Intertechnology, Inc. RES 1.62K OHM 10W 1% AXIAL LUGS RER65F1621RC02

Description
RES 1.62Kohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1.62Kohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.62K OHM 10W 1% AXIAL LUGS - RER65F1621RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.62K OHM 10W 1% AXIAL LUGS
RER65F1621RC02
RES 1.62K OHM 10W 1% AXIAL LUGS RER65F1621RC02
RES 1.62Kohm 10W 1% AXIAL LUGS

RES 1.62Kohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F1621RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F1621RC02-ND
Chassis Mount Resistors RER65F1621RC02-ND
1.62 kOhms ±1% 10W Wirewound Chassis Mount Resistor

1.62 kOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F1621RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F1621RC02
Chassis Mount Resistors RER65F1621RC02
RES CHAS MNT 1.62K OHM 1% 10W

RES CHAS MNT 1.62K OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F1621RC02 RER65F1621RC02-ND RER65F1621RC02
Product Name RES 1.62K OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1620 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details