Vishay Intertechnology, Inc. RES 162 OHM 10W 1% AXIAL LUGS RER65F1620RC0230

Description
RES 162ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 162ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 162 OHM 10W 1% AXIAL LUGS - RER65F1620RC0230 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162 OHM 10W 1% AXIAL LUGS
RER65F1620RC0230
RES 162 OHM 10W 1% AXIAL LUGS RER65F1620RC0230
RES 162ohm 10W 1% AXIAL LUGS

RES 162ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F1620RC0230 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F1620RC0230
Chassis Mount Resistors RER65F1620RC0230
RES CHAS MNT 162 OHM 1% 10W

RES CHAS MNT 162 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors
Product Number RER65F1620RC0230 RER65F1620RC0230
Product Name RES 162 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Mounting / Packaging Axial Leads Solder Lugs
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers