Vishay Intertechnology, Inc. RES 15.8 OHM 10W 1% AXIAL LUGS RER65F15R8RC02

Description
RES 15.8ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 15.8ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.8 OHM 10W 1% AXIAL LUGS - RER65F15R8RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8 OHM 10W 1% AXIAL LUGS
RER65F15R8RC02
RES 15.8 OHM 10W 1% AXIAL LUGS RER65F15R8RC02
RES 15.8ohm 10W 1% AXIAL LUGS

RES 15.8ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F15R8RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F15R8RC02-ND
Chassis Mount Resistors RER65F15R8RC02-ND
15.8 Ohms ±1% 10W Wirewound Chassis Mount Resistor

15.8 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F15R8RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F15R8RC02
Chassis Mount Resistors RER65F15R8RC02
RES CHAS MNT 15.8 OHM 1% 10W

RES CHAS MNT 15.8 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F15R8RC02 RER65F15R8RC02-ND RER65F15R8RC02
Product Name RES 15.8 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 15.8 ohms 15.8 ohms 15.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614975-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 158000 ohms
View Details
2 suppliers
Through Hole Resistors - 1468269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details