Vishay Intertechnology, Inc. RES 15 OHM 10W 1% AXIAL LUGS RER65F15R0RCSL

Description
RES 15ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 15ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15 OHM 10W 1% AXIAL LUGS - RER65F15R0RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 10W 1% AXIAL LUGS
RER65F15R0RCSL
RES 15 OHM 10W 1% AXIAL LUGS RER65F15R0RCSL
RES 15ohm 10W 1% AXIAL LUGS

RES 15ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F15R0RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F15R0RCSL-ND
Chassis Mount Resistors RER65F15R0RCSL-ND
15 Ohms ±1% 10W Wirewound Chassis Mount Resistor

15 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F15R0RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F15R0RCSL
Chassis Mount Resistors RER65F15R0RCSL
RES CHAS MNT 15 OHM 1% 10W

RES CHAS MNT 15 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F15R0RCSL RER65F15R0RCSL-ND RER65F15R0RCSL
Product Name RES 15 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 15 ohms 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details