Vishay Intertechnology, Inc. RES 158 OHM 10W 1% AXIAL LUGS RER65F1580PCSL

Description
RES 158ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 158ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 158 OHM 10W 1% AXIAL LUGS - RER65F1580PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 158 OHM 10W 1% AXIAL LUGS
RER65F1580PCSL
RES 158 OHM 10W 1% AXIAL LUGS RER65F1580PCSL
RES 158ohm 10W 1% AXIAL LUGS

RES 158ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F1580PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F1580PCSL-ND
Chassis Mount Resistors RER65F1580PCSL-ND
158 Ohms ±1% 10W Wirewound Chassis Mount Resistor

158 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F1580PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F1580PCSL
Chassis Mount Resistors RER65F1580PCSL
RES CHAS MNT 158 OHM 1% 10W

RES CHAS MNT 158 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F1580PCSL RER65F1580PCSL-ND RER65F1580PCSL
Product Name RES 158 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 158 ohms 158 ohms 158 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 2123598 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details
Through Hole Resistors - 4756678 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers