Vishay Intertechnology, Inc. RES 158 OHM 10W 1% AXIAL LUGS RER65F1580PC02

Description
RES 158ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 158ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 158 OHM 10W 1% AXIAL LUGS - RER65F1580PC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 158 OHM 10W 1% AXIAL LUGS
RER65F1580PC02
RES 158 OHM 10W 1% AXIAL LUGS RER65F1580PC02
RES 158ohm 10W 1% AXIAL LUGS

RES 158ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F1580PC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F1580PC02-ND
Chassis Mount Resistors RER65F1580PC02-ND
158 Ohms ±1% 10W Wirewound Chassis Mount Resistor

158 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F1580PC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F1580PC02
Chassis Mount Resistors RER65F1580PC02
RES CHAS MNT 158 OHM 1% 10W

RES CHAS MNT 158 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F1580PC02 RER65F1580PC02-ND RER65F1580PC02
Product Name RES 158 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 158 ohms 158 ohms 158 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614893-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16200 ohms
View Details
2 suppliers
Surface Mount Resistors - 1363310 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details