Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F1540RCSL

Description
154 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
154 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F1540RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F1540RCSL-ND
Chassis Mount Resistors RER65F1540RCSL-ND
154 Ohms ±1% 10W Wirewound Chassis Mount Resistor

154 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 154 OHM 10W 1% AXIAL LUGS - RER65F1540RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 154 OHM 10W 1% AXIAL LUGS
RER65F1540RCSL
RES 154 OHM 10W 1% AXIAL LUGS RER65F1540RCSL
RES 154ohm 10W 1% AXIAL LUGS

RES 154ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F1540RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F1540RCSL
Chassis Mount Resistors RER65F1540RCSL
RES CHAS MNT 154 OHM 1% 10W

RES CHAS MNT 154 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F1540RCSL-ND RER65F1540RCSL RER65F1540RCSL
Product Name Chassis Mount Resistors RES 154 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 154 ohms 154 ohms 154 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722189 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details