Vishay Intertechnology, Inc. Res Wirewound 154 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange RER65F1540RC02

Description
Res Wirewound 154 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange
Request a Quote Datasheet
Description
Res Wirewound 154 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 154 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange - RER65F1540RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 154 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange
RER65F1540RC02
Res Wirewound 154 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange RER65F1540RC02
Res Wirewound 154 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange

Res Wirewound 154 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange

Supplier's Site
Chassis Mount Resistors - RER65F1540RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F1540RC02-ND
Chassis Mount Resistors RER65F1540RC02-ND
154 Ohms ±1% 10W Wirewound Chassis Mount Resistor

154 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F1540RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F1540RC02
Chassis Mount Resistors RER65F1540RC02
RES CHAS MNT 154 OHM 1% 10W

RES CHAS MNT 154 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F1540RC02 RER65F1540RC02-ND RER65F1540RC02
Product Name Res Wirewound 154 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614352-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.6 ohms
View Details
2 suppliers