Vishay Intertechnology, Inc. RES 154 OHM 10W 1% AXIAL LUGS RER65F1540PC02

Description
RES 154ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 154ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 154 OHM 10W 1% AXIAL LUGS - RER65F1540PC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 154 OHM 10W 1% AXIAL LUGS
RER65F1540PC02
RES 154 OHM 10W 1% AXIAL LUGS RER65F1540PC02
RES 154ohm 10W 1% AXIAL LUGS

RES 154ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F1540PC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F1540PC02-ND
Chassis Mount Resistors RER65F1540PC02-ND
154 Ohms ±1% 10W Wirewound Chassis Mount Resistor

154 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F1540PC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F1540PC02
Chassis Mount Resistors RER65F1540PC02
RES CHAS MNT 154 OHM 1% 10W

RES CHAS MNT 154 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F1540PC02 RER65F1540PC02-ND RER65F1540PC02
Product Name RES 154 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 154 ohms 154 ohms 154 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614351-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1270 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details