Vishay Intertechnology, Inc. RES 1.5K OHM 10W 1% AXIAL LUGS RER65F1501MCSL

Description
RES 1.5Kohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1.5Kohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5K OHM 10W 1% AXIAL LUGS - RER65F1501MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 10W 1% AXIAL LUGS
RER65F1501MCSL
RES 1.5K OHM 10W 1% AXIAL LUGS RER65F1501MCSL
RES 1.5Kohm 10W 1% AXIAL LUGS

RES 1.5Kohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F1501MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F1501MCSL-ND
Chassis Mount Resistors RER65F1501MCSL-ND
1.5 kOhms ±1% 10W Wirewound Chassis Mount Resistor

1.5 kOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F1501MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F1501MCSL
Chassis Mount Resistors RER65F1501MCSL
RES CHAS MNT 1.5K OHM 1% 10W

RES CHAS MNT 1.5K OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F1501MCSL RER65F1501MCSL-ND RER65F1501MCSL
Product Name RES 1.5K OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311253 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C121J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details