Vishay Intertechnology, Inc. RES 150 OHM 10W 1% AXIAL LUGS RER65F1500RCSL

Description
RES 150ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 150ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 10W 1% AXIAL LUGS - RER65F1500RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 10W 1% AXIAL LUGS
RER65F1500RCSL
RES 150 OHM 10W 1% AXIAL LUGS RER65F1500RCSL
RES 150ohm 10W 1% AXIAL LUGS

RES 150ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F1500RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F1500RCSL-ND
Chassis Mount Resistors RER65F1500RCSL-ND
150 Ohms ±1% 10W Wirewound Chassis Mount Resistor

150 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F1500RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F1500RCSL
Chassis Mount Resistors RER65F1500RCSL
RES CHAS MNT 150 OHM 1% 10W

RES CHAS MNT 150 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F1500RCSL RER65F1500RCSL-ND RER65F1500RCSL
Product Name RES 150 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 150 ohms 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details